Broadcom Inc. RF Multiplexers - ACMD-6103 ACMD-6103

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1135282-ACMD-6103 Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): ACMD-6103-TR1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1135282-ACMD-6103 Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): ACMD-6103-TR1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6103 - 1135282-ACMD-6103 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6103
1135282-ACMD-6103
RF Multiplexers - ACMD-6103 1135282-ACMD-6103
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1135282-ACMD-6103 Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): ACMD-6103-TR1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1135282-ACMD-6103
Manufacturer Homepage: www.avagotech.com
Alternative Parts (Cross-Reference): ACMD-6103-TR1;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1135282-ACMD-6103
Product Name RF Multiplexers - ACMD-6103
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D-Q100HL - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 54F158ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details