Broadcom Inc. 1879.5MHz 1959.5MHz Rf Directional Coupler ACMD-6102-TR1

Description
Duplexer, 1879.5MHz(Tx), 1959.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6102-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1879.5MHz, 1959.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1879.5MHz, 1959.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6102-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duplexer, 1879.5MHz(Tx), 1959.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6102-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1879.5MHz, 1959.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1879.5MHz, 1959.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6102-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1879.5MHz 1959.5MHz Rf Directional Coupler - 850-ACMD-6102-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1879.5MHz 1959.5MHz Rf Directional Coupler
850-ACMD-6102-TR1
1879.5MHz 1959.5MHz Rf Directional Coupler 850-ACMD-6102-TR1
Duplexer, 1879.5MHz(Tx), 1959.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6102-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1879.5MHz, 1959.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1879.5MHz, 1959.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6102-TR1 can be used for catalog matching and distributor lookup.

Duplexer, 1879.5MHz(Tx), 1959.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6102-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1879.5MHz, 1959.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1879.5MHz, 1959.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6102-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-6102-TR1
Product Name 1879.5MHz 1959.5MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-800-2700-50-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2700.00 MHz
Power 50.00 watts
View Details
C16-0667, DIRECTIONAL COUPLER - C16-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
High Frequency Directional Coupler - FPC06078 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
RF Directional Coupler - 3157-TCD-18-4X+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers