Broadcom Inc. RF Multiplexers - ACMD-6003-BLK ACMD-6003-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135279-ACMD-6003-BL K Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz Low Band Attenuation (min / max dB): 45.00dB / 60.00dB High Band Attenuation (min / max dB): 40.00dB / 62.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135279-ACMD-6003-BL K Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz Low Band Attenuation (min / max dB): 45.00dB / 60.00dB High Band Attenuation (min / max dB): 40.00dB / 62.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6003-BLK - 1135279-ACMD-6003-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6003-BLK
1135279-ACMD-6003-BLK
RF Multiplexers - ACMD-6003-BLK 1135279-ACMD-6003-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1135279-ACMD-6003-BL K Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz Low Band Attenuation (min / max dB): 45.00dB / 60.00dB High Band Attenuation (min / max dB): 40.00dB / 62.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135279-ACMD-6003-BLK
Packaging: Bulk
Type: Duplexer
Mounting Style: SMD
Frequency Bands (Low / High): 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz
Low Band Attenuation (min / max dB): 45.00dB / 60.00dB
High Band Attenuation (min / max dB): 40.00dB / 62.00dB
Return Loss (Low Band / High Band): 9.5dB / 9.5dB
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-VQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACMD-6003-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-6003-BLK
RF Multiplexers ACMD-6003-BLK
RF Duplexer 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz 8-VQFN Exposed Pad, CSP

RF Duplexer 1.71GHz ~ 1.79GHz / 1.8GHz ~ 1.88GHz 8-VQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1135279-ACMD-6003-BLK ACMD-6003-BLK
Product Name RF Multiplexers - ACMD-6003-BLK RF Multiplexers
Package Type 8-VQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4514PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers