Broadcom Inc. Sensors, Transducers - Current Sensors ACHS-7125-500E

Description
Win Source Part Number: 1375810-ACHS-7125-50 0E Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ACHS-7125 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 15mA Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 40mV/A Sensor Type: Hall Effect For Measuring: AC/DC Current - Sensing: 50A Linearity: ±0.08%
Request a Quote Datasheet
Description
Win Source Part Number: 1375810-ACHS-7125-50 0E Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ACHS-7125 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 15mA Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 40mV/A Sensor Type: Hall Effect For Measuring: AC/DC Current - Sensing: 50A Linearity: ±0.08%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1375810-ACHS-7125-500E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1375810-ACHS-7125-500E
Sensors, Transducers - Current Sensors 1375810-ACHS-7125-500E
Win Source Part Number: 1375810-ACHS-7125-50 0E Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ACHS-7125 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 15mA Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 40mV/A Sensor Type: Hall Effect For Measuring: AC/DC Current - Sensing: 50A Linearity: ±0.08%

Win Source Part Number: 1375810-ACHS-7125-500E
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 110°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Product Status: Active
Frequency: 80kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: ACHS-7125
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
Polarization: Bidirectional
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 15mA
Output: Ratiometric, Voltage
Response Time: 4µs
Sensitivity: 40mV/A
Sensor Type: Hall Effect
For Measuring: AC/DC
Current - Sensing: 50A
Linearity: ±0.08%

Buy Now Datasheet
Current Sensors - ACHS-7125-500E-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
ACHS-7125-500E-ND
Current Sensors ACHS-7125-500E-ND
"Current Sensor 50A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 50A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 80Khz, Soic-8 Rohs Compliant Broadcom - 31AJ4420 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 80Khz, Soic-8 Rohs Compliant Broadcom
31AJ4420
Current Sensor, 80Khz, Soic-8 Rohs Compliant Broadcom 31AJ4420
CURRENT SENSOR, 80KHZ, SOIC-8 ROHS COMPLIANT: YES

CURRENT SENSOR, 80KHZ, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1375810-ACHS-7125-500E ACHS-7125-500E-ND 31AJ4420
Product Name Sensors, Transducers - Current Sensors Current Sensors Current Sensor, 80Khz, Soic-8 Rohs Compliant Broadcom
Operating Temperature -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Current 50 amps 50 amps
Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37002LMABTR-050B5-MTR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details