Broadcom Inc. Current Sense Transformers - ACHS-7122-500E ACHS-7122-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 20A Linearity: ±0.18% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 20A Linearity: ±0.18% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - ACHS-7122-500E - 801379-ACHS-7122-500E - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - ACHS-7122-500E
801379-ACHS-7122-500E
Current Sense Transformers - ACHS-7122-500E 801379-ACHS-7122-500E
Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 20A Linearity: ±0.18% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA

Manufacturer: Broadcom Limited
Win Source Part Number: 801379-ACHS-7122-500E
Packaging: Reel
Mounting Style: SMD
Response Time: 4μs
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: 20A
Linearity: ±0.18%
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
Supply Voltage (V): 4.5V ~ 5.5V
Current - Supply (Maximum): 15mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 801379-ACHS-7122-500E
Product Name Current Sense Transformers - ACHS-7122-500E
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
1740 Ohm Primary DC Resistance J Series Audio Transformer - A-66J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details