Broadcom Inc. OEM Parts - OEM Parts (A - B) - ACFM7110TR1 ACFM7110TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989685-ACFM7110TR1 Packaging: Tape & Reel Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACFM7110TR1ACFM-7110 -TR1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989685-ACFM7110TR1 Packaging: Tape & Reel Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACFM7110TR1ACFM-7110 -TR1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ACFM7110TR1 - 989685-ACFM7110TR1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ACFM7110TR1
989685-ACFM7110TR1
OEM Parts - OEM Parts (A - B) - ACFM7110TR1 989685-ACFM7110TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989685-ACFM7110TR1 Packaging: Tape & Reel Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACFM7110TR1ACFM-7110 -TR1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989685-ACFM7110TR1
Packaging: Tape & Reel
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ACFM7110TR1ACFM-7110-TR1;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989685-ACFM7110TR1
Product Name OEM Parts - OEM Parts (A - B) - ACFM7110TR1
Unlock Full Specs
to access all available technical data