Broadcom Inc. RF/IF and RFID ACFM-9025-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170343-ACFM-9025-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACFM-9025 Alternative Parts (Cross-Reference): ACFM-9025; ACFM-9025-BLK; Introduction Date: March 19, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170343-ACFM-9025-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACFM-9025 Alternative Parts (Cross-Reference): ACFM-9025; ACFM-9025-BLK; Introduction Date: March 19, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170343-ACFM-9025-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170343-ACFM-9025-TR1
RF/IF and RFID 170343-ACFM-9025-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170343-ACFM-9025-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACFM-9025 Alternative Parts (Cross-Reference): ACFM-9025; ACFM-9025-BLK; Introduction Date: March 19, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170343-ACFM-9025-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACFM-9025
Alternative Parts (Cross-Reference): ACFM-9025; ACFM-9025-BLK;
Introduction Date: March 19, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170343-ACFM-9025-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details