Broadcom Inc. SMD 862MHz 894MHz 817MHz Rf Directional Coupler ACFM-7325-TR1

Description
RF Quadplexer Single 862MHz to 894MHz/817MHz to 849MHz/1930.5MHz to 1994.45MHz/1850.5MHz to 1914.4MHz 5-Pin SMD T/R Product overview: ACFM-7325-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 862MHz, 894MHz, 817MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 862MHz, 894MHz, 817MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACFM-7325-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Quadplexer Single 862MHz to 894MHz/817MHz to 849MHz/1930.5MHz to 1994.45MHz/1850.5MHz to 1914.4MHz 5-Pin SMD T/R Product overview: ACFM-7325-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 862MHz, 894MHz, 817MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 862MHz, 894MHz, 817MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACFM-7325-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 862MHz 894MHz 817MHz Rf Directional Coupler - 850-ACFM-7325-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 862MHz 894MHz 817MHz Rf Directional Coupler
850-ACFM-7325-TR1
SMD 862MHz 894MHz 817MHz Rf Directional Coupler 850-ACFM-7325-TR1
RF Quadplexer Single 862MHz to 894MHz/817MHz to 849MHz/1930.5MHz to 1994.45MHz/1850.5MHz to 1914.4MHz 5-Pin SMD T/R Product overview: ACFM-7325-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 862MHz, 894MHz, 817MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 862MHz, 894MHz, 817MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACFM-7325-TR1 can be used for catalog matching and distributor lookup.

RF Quadplexer Single 862MHz to 894MHz/817MHz to 849MHz/1930.5MHz to 1994.45MHz/1850.5MHz to 1914.4MHz 5-Pin SMD T/R Product overview: ACFM-7325-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 862MHz, 894MHz, 817MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 862MHz, 894MHz, 817MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACFM-7325-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACFM-7325-TR1
Product Name SMD 862MHz 894MHz 817MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBG-20A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
MQH-2R58R5UB, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5UB - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2500.00 to 8500.00 MHz
View Details
Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details