Broadcom Inc. RF Diplexers - ACFM-7103-TR1 ACFM-7103-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076779-ACFM-7103-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Family Name: ACFM-7103 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103; ACFM-7103-BLK; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076779-ACFM-7103-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Family Name: ACFM-7103 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103; ACFM-7103-BLK; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7103-TR1 - 076779-ACFM-7103-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7103-TR1
076779-ACFM-7103-TR1
RF Diplexers - ACFM-7103-TR1 076779-ACFM-7103-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076779-ACFM-7103-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Family Name: ACFM-7103 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103; ACFM-7103-BLK; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 076779-ACFM-7103-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 55.00dB /
High Band Attenuation (min / max dB): 50.00dB /
Return Loss (Low Band / High Band): 17dB / 15dB
Family Name: ACFM-7103
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-SMD, No Lead
Alternative Parts (Cross-Reference): ACFM-7103; ACFM-7103-BLK;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 076779-ACFM-7103-TR1
Product Name RF Diplexers - ACFM-7103-TR1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details