Broadcom Inc. RF Diplexers - ACFM-7103-SG2 ACFM-7103-SG2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076778-ACFM-7103-SG2 Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 37.00dB / 58.00dB High Band Attenuation (min / max dB): 50.00dB / 61.00dB Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076778-ACFM-7103-SG2 Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 37.00dB / 58.00dB High Band Attenuation (min / max dB): 50.00dB / 61.00dB Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7103-SG2 - 076778-ACFM-7103-SG2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7103-SG2
076778-ACFM-7103-SG2
RF Diplexers - ACFM-7103-SG2 076778-ACFM-7103-SG2
Manufacturer: Broadcom Limited Win Source Part Number: 076778-ACFM-7103-SG2 Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 37.00dB / 58.00dB High Band Attenuation (min / max dB): 50.00dB / 61.00dB Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 076778-ACFM-7103-SG2
Packaging: Bulk
Mounting: SMD (SMT)
Frequency Bands (Low / High): 869MHz to 894MHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB): 37.00dB / 58.00dB
High Band Attenuation (min / max dB): 50.00dB / 61.00dB
Return Loss (Low Band / High Band): 17dB / 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 076778-ACFM-7103-SG2
Product Name RF Diplexers - ACFM-7103-SG2
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details