Broadcom Inc. RF Diplexers - ACFM-7103-BLK ACFM-7103-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 132527-ACFM-7103-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103-TR1; ACFM-7103; ACFM-7103-BLK; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 132527-ACFM-7103-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103-TR1; ACFM-7103; ACFM-7103-BLK; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7103-BLK - 132527-ACFM-7103-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7103-BLK
132527-ACFM-7103-BLK
RF Diplexers - ACFM-7103-BLK 132527-ACFM-7103-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 132527-ACFM-7103-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 17dB / 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Alternative Parts (Cross-Reference): ACFM-7103-TR1; ACFM-7103; ACFM-7103-BLK; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 132527-ACFM-7103-BLK
Packaging: Bulk
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 55.00dB /
High Band Attenuation (min / max dB): 50.00dB /
Return Loss (Low Band / High Band): 17dB / 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-SMD, No Lead
Alternative Parts (Cross-Reference): ACFM-7103-TR1; ACFM-7103; ACFM-7103-BLK;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 132527-ACFM-7103-BLK
Product Name RF Diplexers - ACFM-7103-BLK
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details