Broadcom Inc. Quintplexer, Fbar, Pcs/cell/s-Gps; Frequency Min Broadcom ACFM-7103-BLK

Description
QUINTPLEXER, FBAR, PCS/CELL/S-GPS; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
QUINTPLEXER, FBAR, PCS/CELL/S-GPS; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quintplexer, Fbar, Pcs/cell/s-Gps; Frequency Min Broadcom - 36AJ8115 - Newark, An Avnet Company
Chicago, IL, United States
Quintplexer, Fbar, Pcs/cell/s-Gps; Frequency Min Broadcom
36AJ8115
Quintplexer, Fbar, Pcs/cell/s-Gps; Frequency Min Broadcom 36AJ8115
QUINTPLEXER, FBAR, PCS/CELL/S-GPS; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

QUINTPLEXER, FBAR, PCS/CELL/S-GPS; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ8115
Product Name Quintplexer, Fbar, Pcs/cell/s-Gps; Frequency Min Broadcom
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3-Phase Filters - 1-1609967-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details