Broadcom Inc. RF Diplexers - ACFM-7102-BLK ACFM-7102-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 102975-ACFM-7102-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 16dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 102975-ACFM-7102-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 16dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7102-BLK - 102975-ACFM-7102-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7102-BLK
102975-ACFM-7102-BLK
RF Diplexers - ACFM-7102-BLK 102975-ACFM-7102-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 102975-ACFM-7102-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 50.00dB / Return Loss (Low Band / High Band): 16dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 102975-ACFM-7102-BLK
Packaging: Bulk
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 55.00dB /
High Band Attenuation (min / max dB): 50.00dB /
Return Loss (Low Band / High Band): 16dB / 17dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 102975-ACFM-7102-BLK
Product Name RF Diplexers - ACFM-7102-BLK
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details