Broadcom Inc. RF Diplexers - ACFM-7101-BLK ACFM-7101-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011593-ACFM-7101-BL K Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011593-ACFM-7101-BL K Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7101-BLK - 1011593-ACFM-7101-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7101-BLK
1011593-ACFM-7101-BLK
RF Diplexers - ACFM-7101-BLK 1011593-ACFM-7101-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1011593-ACFM-7101-BL K Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1011593-ACFM-7101-BLK
Packaging: Bulk
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 55.00dB /
High Band Attenuation (min / max dB): 30.00dB /
Return Loss (Low Band / High Band): 12dB / 12dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1011593-ACFM-7101-BLK
Product Name RF Diplexers - ACFM-7101-BLK
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details