Broadcom Inc. RF/IF and RFID - RF Multiplexers ACFM-7037-TR1

Description
Win Source Part Number: 1109628-ACFM-7037-TR 1 Category: RF/IF and RFID>RF Multiplexers Type: Quadplexer Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Package / Case: 11-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1109628-ACFM-7037-TR 1 Category: RF/IF and RFID>RF Multiplexers Type: Quadplexer Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Package / Case: 11-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1109628-ACFM-7037-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1109628-ACFM-7037-TR1
RF/IF and RFID - RF Multiplexers 1109628-ACFM-7037-TR1
Win Source Part Number: 1109628-ACFM-7037-TR 1 Category: RF/IF and RFID>RF Multiplexers Type: Quadplexer Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Package / Case: 11-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1109628-ACFM-7037-TR1
Category: RF/IF and RFID>RF Multiplexers
Type: Quadplexer
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 11-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Multiplexers - ACFM-7037-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACFM-7037-TR1
RF Multiplexers ACFM-7037-TR1
RF Quadplexer 11-SMD, No Lead

RF Quadplexer 11-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1109628-ACFM-7037-TR1 ACFM-7037-TR1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 11-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3125NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details