Broadcom Inc. RF Multiplexers - ACFM-7024-TR1 ACFM-7024-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 717414-ACFM-7024-TR1 Type: Quadplexer Mounting Style: SMD Part Status: Last Time Buy Categories: RF/IF and RFID Manufacturer Package: 15-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 717414-ACFM-7024-TR1 Type: Quadplexer Mounting Style: SMD Part Status: Last Time Buy Categories: RF/IF and RFID Manufacturer Package: 15-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACFM-7024-TR1 - 717414-ACFM-7024-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACFM-7024-TR1
717414-ACFM-7024-TR1
RF Multiplexers - ACFM-7024-TR1 717414-ACFM-7024-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 717414-ACFM-7024-TR1 Type: Quadplexer Mounting Style: SMD Part Status: Last Time Buy Categories: RF/IF and RFID Manufacturer Package: 15-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 717414-ACFM-7024-TR1
Type: Quadplexer
Mounting Style: SMD
Part Status: Last Time Buy
Categories: RF/IF and RFID
Manufacturer Package: 15-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACFM-7024-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACFM-7024-TR1
RF Multiplexers ACFM-7024-TR1
RF Quadplexer 15-SMD, No Lead

RF Quadplexer 15-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 717414-ACFM-7024-TR1 ACFM-7024-TR1
Product Name RF Multiplexers - ACFM-7024-TR1 RF Multiplexers
Package Type 15-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74HCT4052PW/S401,1 - Rochester Electronics
Specs
Package Type SOT403
View Details