Broadcom Inc. RF Multiplexers - ACFM-2013-SN1 ACFM-2013-SN1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 848746-ACFM-2013-SN1 Features: RF Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 848746-ACFM-2013-SN1 Features: RF Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACFM-2013-SN1 - 848746-ACFM-2013-SN1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACFM-2013-SN1
848746-ACFM-2013-SN1
RF Multiplexers - ACFM-2013-SN1 848746-ACFM-2013-SN1
Manufacturer: Broadcom Limited Win Source Part Number: 848746-ACFM-2013-SN1 Features: RF Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 848746-ACFM-2013-SN1
Features: RF
Package: Tray
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACFM-2013-SN1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACFM-2013-SN1
RF Multiplexers ACFM-2013-SN1
RF Quadplexer 15-SMD, No Lead

RF Quadplexer 15-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 848746-ACFM-2013-SN1 ACFM-2013-SN1
Product Name RF Multiplexers - ACFM-2013-SN1 RF Multiplexers
Package Type 15-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D-Q100,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers