Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997709-AC104XKQM
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Number of Pins: 100
Number of Receivers: 4
Categories: OEM Parts(A-B)
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V
Nominal Supply Current: 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997709-AC104XKQM |
| Product Name | OEM Parts - OEM Parts (A - B) - AC104XKQM |