Broadcom Inc. RF Amplifiers ABA-51563-TR1G

Description
IC RF AMP ISM 0HZ-3.5GHZ SOT363
Datasheet
Description
IC RF AMP ISM 0HZ-3.5GHZ SOT363
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA-51563-TR1G - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
ABA-51563-TR1G
RF Amplifiers ABA-51563-TR1G
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ABA-51563-TR1G
Product Name RF Amplifiers
Technology ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2946/BRA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4736-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details