Broadcom Inc. 1500V DIP Logic IC 8302401EC

Description
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 0.1MBps, DIP-16 Product overview: 8302401EC from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, DIP, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-8302401EC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 0.1MBps, DIP-16 Product overview: 8302401EC from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, DIP, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-8302401EC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V DIP Logic IC
903-8302401EC
1500V DIP Logic IC 903-8302401EC
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 0.1MBps, DIP-16 Product overview: 8302401EC from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, DIP, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-8302401EC can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 0.1MBps, DIP-16 Product overview: 8302401EC from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, DIP, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-8302401EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 903-8302401EC
Product Name 1500V DIP Logic IC
Propagation Delay 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H22/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details