Broadcom Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 1042L2-DT 1042L2-DT

Description
Manufacturer: Agere Systems Win Source Part Number: 148112-1042L2-DT Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agere Systems Win Source Part Number: 148112-1042L2-DT Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 1042L2-DT - 148112-1042L2-DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 1042L2-DT
148112-1042L2-DT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 1042L2-DT 148112-1042L2-DT
Manufacturer: Agere Systems Win Source Part Number: 148112-1042L2-DT Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Agere Systems
Win Source Part Number: 148112-1042L2-DT
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Clock and Timing IC - 689-1042L2-DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-1042L2-DT
Clock and Timing IC 689-1042L2-DT
STS POINTER PROCESSOR (STSPP) Product overview: 1042L2-DT from Agere Systems is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-1042L2-DT can be used for catalog matching and distributor lookup.

STS POINTER PROCESSOR (STSPP) Product overview: 1042L2-DT from Agere Systems is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-1042L2-DT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 148112-1042L2-DT 689-1042L2-DT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 1042L2-DT Clock and Timing IC
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMM/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD82C54/B - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP
View Details
3 suppliers