HT-QB-L100 -- HT-QB HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-QB Heat Sink Series
HT-QB-L100
Suppliers
HT-QB Heat Sink Series
HT-QB-L100
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-QB-L100 |
|
Product Name
|
HT-QB Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
36 mm (1.42 inch)
|
|
W
|
56.9 mm (2.24 inch)
|
|
H
|
25.4 mm (1 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
ToneCooling Technology Co., Ltd
Device
Passive Heat Sink; Active Heat Sink
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details
Device
Passive Heat Sink
Heat sink Fin Style:
Straight
View Details
L
60 mm (2.36 inch)
W
60 mm (2.36 inch)
H
16 mm (0.6299 inch)
View Details