HT-QB-L050 -- HT-QB HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-QB Heat Sink Series
HT-QB-L050
Suppliers
HT-QB Heat Sink Series
HT-QB-L050
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-QB-L050 |
|
Product Name
|
HT-QB Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
36 mm (1.42 inch)
|
|
W
|
56.9 mm (2.24 inch)
|
|
H
|
12.7 mm (0.5000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
50 mm (1.97 inch)
H
40 mm (1.57 inch)
Mounting
Screw
View Details
W
232 mm (9.13 inch)
H
45 mm (1.77 inch)
Material
Aluminum; AL6063-T5
View Details
L
40 to 70 mm (1.57 to 2.76 inch)
W
40 to 70 mm (1.57 to 2.76 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details