HT-QB-L025 -- HT-QB HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-QB Heat Sink Series
HT-QB-L025
Suppliers
HT-QB Heat Sink Series
HT-QB-L025
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-QB-L025 |
|
Product Name
|
HT-QB Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
36 mm (1.42 inch)
|
|
W
|
56.9 mm (2.24 inch)
|
|
H
|
6.35 mm (0.2500 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
78 mm (3.07 inch)
W
46 mm (1.81 inch)
H
25 mm (0.9843 inch)
View Details
W
153 mm (6.02 inch)
H
55 mm (2.17 inch)
Material
Aluminum; AL6063-T5
View Details
L
40 to 70 mm (1.57 to 2.76 inch)
W
40 to 70 mm (1.57 to 2.76 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details