HT-HQ-L025 -- HT-HQ HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HQ Heat Sink Series
HT-HQ-L025
Suppliers
HT-HQ Heat Sink Series
HT-HQ-L025
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HQ-L025 |
|
Product Name
|
HT-HQ Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
36 mm (1.42 inch)
|
|
W
|
56.9 mm (2.24 inch)
|
|
H
|
6.35 mm (0.2500 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
240 mm (9.45 inch)
H
73 mm (2.87 inch)
Material
Aluminum; AL6063-T5
View Details
L
12 mm (0.4862 inch)
W
12.35 mm (0.4862 inch)
H
10 mm (0.3937 inch)
View Details
ToneCooling Technology Co., Ltd
Device
Passive Heat Sink; Active Heat Sink
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details