HT-HB-T140 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T140
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T140
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-T140 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
35.56 mm (1.4 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
55 mm (2.17 inch)
H
25 mm (0.9843 inch)
Material
Aluminum; AL6063-T5
View Details
ToneCooling Technology Co., Ltd
Device
Active Heat Sink; Vapor Cooler
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details