HT-HB-T090 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T090
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T090
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-T090 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
22.86 mm (0.9000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
L
70 mm (2.76 inch)
W
70 mm (2.76 inch)
H
55 mm (2.17 inch)
View Details
L
40 to 70 mm (1.57 to 2.76 inch)
W
40 to 70 mm (1.57 to 2.76 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details