HT-HB-T040 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T040
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T040
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-T040 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
10.16 mm (0.4000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
70 mm (2.76 inch)
W
70 mm (2.76 inch)
H
12 mm (0.4724 inch)
View Details
W
140 mm (5.51 inch)
H
25 mm (0.9843 inch)
Material
Stainless steel tube
View Details
L
58 to 117 mm (2.28 to 4.61 inch)
W
37 to 61 mm (1.46 to 2.4 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details