HT-HB-T025 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T025
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-T025
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-T025 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
6.35 mm (0.2500 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
240 mm (9.45 inch)
H
73 mm (2.87 inch)
Material
Aluminum; AL6063-T5
View Details
L
250 mm (9.84 inch)
W
200 mm (7.87 inch)
H
25 mm (0.9843 inch)
View Details