Brixon Manufacturing Co. Connector/Terminal/Pin 83PTSCS

Description
LATCH BODY & TALL STRIKE, RELEASE FORCE RANGE: 43-180LBS, FINISH TYPE: STANDARD, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
LATCH BODY & TALL STRIKE, RELEASE FORCE RANGE: 43-180LBS, FINISH TYPE: STANDARD, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 103596215 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
103596215
Connector/Terminal/Pin 103596215
LATCH BODY & TALL STRIKE, RELEASE FORCE RANGE: 43-180LBS, FINISH TYPE: STANDARD, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

LATCH BODY & TALL STRIKE, RELEASE FORCE RANGE: 43-180LBS, FINISH TYPE: STANDARD, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
BRIXON CO Components 83PTSCS

BRIXON CO Components 83PTSCS

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 103596215
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-4421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Strip Connector Standards - Type Solder Cup - A25001-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers