DESCRIPTION: SVO and SJO Neoprene, SVT & SJT Plastic jacketed cord set with a molded plug on one end, other end, jacket stripped & conductor exposed for easy termination. For mobile office equipment and tools. Cond. color code: 1-Black, 2-White, 3-Green
OPER.TEMP.: -20°C to +60°C. (SVO,SJO); -20°C to +80°C (SVT,SJT) STD. PKG : 6.
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 120 / 121 / 122 / 123 /124 |
| Product Name | Retractile Power Cord Set |
| Cord Color | Black, White, Green |
| Approvals | UL Listing Mark |
| Number of Conductors | 2; 3 |
| Male End Type | Molded Plug on One End |
| Cord Length | 18 to 108 inch (457 to 2743 mm) |