BRIM Electronics, Inc. Fiber Optic Retractile Cord 116

Description
An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life extension/retraction applications. We put this cable on slightly oversized mandrels to achieve longer (11 to 1) extension/retraction ratios. A 10" retracted cord will extend to almost 10ft., a 16" cord to approximately 16ft., and our 23" retracted cord will extend to over 22ft., with 6" straight ends cut blunt for custom termination's. OPER.TEMP.: -55°C to +85°C. Insertion loss is less then 1 DB per cord.
Request a Quote
Description
An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life extension/retraction applications. We put this cable on slightly oversized mandrels to achieve longer (11 to 1) extension/retraction ratios. A 10" retracted cord will extend to almost 10ft., a 16" cord to approximately 16ft., and our 23" retracted cord will extend to over 22ft., with 6" straight ends cut blunt for custom termination's. OPER.TEMP.: -55°C to +85°C. Insertion loss is less then 1 DB per cord.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Lodi, NJ, United States
Fiber Optic Retractile Cord
116
Fiber Optic Retractile Cord 116
An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life extension/retraction applications. We put this cable on slightly oversized mandrels to achieve longer (11 to 1) extension/retraction ratios. A 10" retracted cord will extend to almost 10ft., a 16" cord to approximately 16ft., and our 23" retracted cord will extend to over 22ft., with 6" straight ends cut blunt for custom termination's. OPER.TEMP.: -55°C to +85°C. Insertion loss is less then 1 DB per cord.

An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life extension/retraction applications. We put this cable on slightly oversized mandrels to achieve longer (11 to 1) extension/retraction ratios. A 10" retracted cord will extend to almost 10ft., a 16" cord to approximately 16ft., and our 23" retracted cord will extend to over 22ft., with 6" straight ends cut blunt for custom termination's. OPER.TEMP.: -55°C to +85°C. Insertion loss is less then 1 DB per cord.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Fiber Optic Cables
Product Number 116
Product Name Fiber Optic Retractile Cord
Cable Type Simplex; Duplex (optional feature)
Unlock Full Specs
to access all available technical data