Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANALOG PANEL METERS
BRIGHTON ELECTRONICS, INC.
W2PRHTZKL
Brighton Electronics, Inc.
W2PRHTZKL
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Brighton Electronics, Inc.
Portland, OR, USA
W2PRHTZKL
W2PRHTZKL
Technical Specifications
Brighton Electronics, Inc.
Product Category
Analog Panel Meters
Product Name
W2PRHTZKL
Scale Type
Zero-Right
Face Type
Rectangular
Meter Mechanism
Pivot and Jewel
Frequency Range
45 to 65 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Simpson Electric Company
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2%
10340
Specs
Voltage Range
0.0 to 300 volts
Accuracy
2 ± % of Full Scale
Height
102 mm (4 inch)
View Details
Computer Network Accessories, Inc.
Analog Voltage Panel Meter 15V DC, 2.8" x 2.4"
603606
View Details
Sifam
Presentor - Industrial Series Analogue Meter
29B
Specs
Features
Illuminated
Scale Type
Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length
3.13 inch (79.5 mm)
View Details
Brighton Electronics, Inc.
S5PLMVD
Specs
Scale Type
Zero-Left
Face Type
Rectangular
Meter Mechanism
Pivot and Jewel
View Details