2.5A 400W 162V 111V Unidirectional 100V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100A/TR13 |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Package | SMA |
| Peak Pulse Power | 400 watts |