Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VARISTORS
BRIGHTKING ELECTRONICS CO., LTD.
101KD05 -- VARISTORS
Brightking Electronics Co., Ltd.
Varistors
101KD05
Description
177V 90V~110V Plugin Varistors ROHS
ODG (Origin Data Global)
Done
Description
177V 90V~110V Plugin Varistors ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Varistors
101KD05
Varistors
101KD05
177V 90V~110V Plugin Varistors ROHS
177V 90V~110V Plugin Varistors ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Varistors
Product Number
101KD05
Product Name
Varistors
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Varistors, MOVs
NV73A2ATTE47
Specs
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Electronic circuit overvoltage protection type varistors
WZV-G series
Specs
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Littelfuse, Inc.
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-009
87063-009
Specs
Operating DC Voltage
31.1 volts
Operating AC Voltage
17 volts
View Details
TDK Corporation
CHIP VARISTOR
AVRM1608C270KT800M
Specs
Operating DC Voltage
24 volts
Operating Temperature
-40 to 257 F (-40 to 125 C)
View Details
2
suppliers