2.3A 1.5kW 658V 456V Unidirectional 408V DO-201AD Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE480A/B |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Package | DO-201 |
| Peak Pulse Power | 1500 watts |