Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
BRIGHTKING ELECTRONICS CO., LTD.
1.5KE13CA/B -- 83.5A 18.2V 12.4V 11.1V BI-DIRECTIONAL DO-201 TVS ROHS
Brightking Electronics Co., Ltd.
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
1.5KE13CA/B
Description
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
Utmel Electronic Limited
Done
Description
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
17925-1.5KE13CA/B
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
17925-1.5KE13CA/B
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
17925-1.5KE13CA/B
Product Name
83.5A 18.2V 12.4V 11.1V Bi-Directional DO-201 TVS ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Power TVS Modules
90KS200CH3
Specs
V
BR
200 volts
View Details
RS Components, Ltd.
TVS Diodes
2441896
Specs
Direction
Bidirectional
RoHS Compliant
RoHS
Package
SOD-323; SOD-323
View Details
Nexperia B.V.
TVS Protection Diode
PESD2CANFD24U-QCZ
Specs
Configuration
Single
RoHS Compliant
RoHS
Package
Tape & Reel (TR)
View Details
4
suppliers
Rochester Electronics
TVS - TVS - Diodes - DS9503P
DS9503P
Specs
Package
20-PDIP
T
j
-40 to 85 C (-40 to 185 F)
View Details