Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
BRIGHT TOWARD IND. CO., LTD.
AA42F -- RELAYS - SOLID STATE RELAYS
Bright Toward Ind. Co., Ltd.
Relays - Solid State Relays
AA42F
Description
SMD-6, 60V / 5.0A, SSR RELAY SPS
Description
SMD-6, 60V / 5.0A, SSR RELAY SPS
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Solid State Relays
AA42F
Relays - Solid State Relays
AA42F
SMD-6, 60V / 5.0A, SSR RELAY SPS
SMD-6, 60V / 5.0A, SSR RELAY SPS
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Solid State Relays
Product Number
AA42F
Product Name
Relays - Solid State Relays
Mounting
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT
84134860
View Details
5
suppliers
WAGO
Solid State Relays
859-731
Specs
Mounting
DIN
Switch Configuration
FormA
Operating Temp
-13 to 158 F (-25 to 70 C)
View Details
RS Components, Ltd.
Solid State Interface Relays
9186989
Specs
Mounting
DIN; DIN Rail
Approvals
RoHS
Input Current (Control Signal) Range
0.0060 amps
View Details
Allen-Bradley / Rockwell Automation
110V AC Ice Cube 2A LED Relay
700-SCZY2A1
View Details