Manufacturer: Bright Power
Win Source Part Number: 81483-BP5122
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 100mA
Family Name: BP5122
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Status: Obsolete
Temperature Range - Operating: -15°C ~ 70°C
Manufacturer Package: 9-SIP, 8 Leads
Introduction Date: December 06, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: BP5122
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -12V
Switching Frequency: 250kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 20V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 81483-BP5122 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BP5122 |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 9-SIP, 8 Leads |
| Life Cycle Stage | PhaseOut; Obsolete |