This engine is design-engineered to dependably take on the most demanding commercial applications. Energetic and quick starting, this powerhouse features a number of advanced technologies and integrated components that are proven to elevate the reliability standard, which helps hardworking people get a lot more done in less time.Typical applications for this high-performance Vanguardâ„¢ engine include: Golf and Turf Equipment, Utility Vehicles, Commercial Mowers and Power Packs
Vanguard Commercial Power | |
---|---|
Product Category | Combustion Engines |
Product Number | 16 Gross HP* V-Twin V/S |
Product Name | 16 Gross HP* V-Twin V/S V-Twin Vertical |
Fuel Type | Gasoline |
Engine Type | Internal Combustion |
Application | Industrial; Marine |
Horse Power | 16 HP |
Displacement | 0.4790 liters (0.5062 quarts) |