Bridgetek Pte Ltd. Optoelectronics - LCD, OLED, Graphic VM801P50A-PL

Description
Win Source Part Number: 1341025-VM801P50A-PL Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C, SPI, USB Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 126.70mm W x 82.20mm H Backlight: LED - White Touchscreen: Capacitive Diagonal Screen Size: 5" (127.00mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Bridgetek Pte Ltd. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341025-VM801P50A-PL Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C, SPI, USB Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 126.70mm W x 82.20mm H Backlight: LED - White Touchscreen: Capacitive Diagonal Screen Size: 5" (127.00mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Bridgetek Pte Ltd. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LCD, OLED, Graphic - 1341025-VM801P50A-PL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LCD, OLED, Graphic
1341025-VM801P50A-PL
Optoelectronics - LCD, OLED, Graphic 1341025-VM801P50A-PL
Win Source Part Number: 1341025-VM801P50A-PL Category: Optoelectronics - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: I2C, SPI, USB Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 126.70mm W x 82.20mm H Backlight: LED - White Touchscreen: Capacitive Diagonal Screen Size: 5" (127.00mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Bridgetek Pte Ltd. Product Status: Obsolete

Win Source Part Number: 1341025-VM801P50A-PL
Category: Optoelectronics - LCD, OLED, Graphic
Package: Box
Standard Package: 1
Interface: I2C, SPI, USB
Display Type: TFT - Color
Display Mode: Transmissive
Viewing Area: 126.70mm W x 82.20mm H
Backlight: LED - White
Touchscreen: Capacitive
Diagonal Screen Size: 5" (127.00mm)
Dot Pixels: 480 x 272
Graphics Color: Red, Green, Blue (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8524.91.1000
Mfr: Bridgetek Pte Ltd.
Product Status: Obsolete

Buy Now Datasheet
LCD, OLED, Graphic - 768-1246-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
768-1246-ND
LCD, OLED, Graphic 768-1246-ND
"Capacitive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color I²C, SPI, USB 5"" (127.00mm) 480 x 272"

"Capacitive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color I²C, SPI, USB 5"" (127.00mm) 480 x 272"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 1341025-VM801P50A-PL 768-1246-ND
Product Name Optoelectronics - LCD, OLED, Graphic LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details