The ME813A-WH50C is a development module featuring a 5.0-inch 800x480 TFT LCD display with a capacitive touch screen. It utilizes the FT813 Embedded Video Engine (EVE) graphics controller, allowing for SPI slave communication with a microcontroller. The module supports both portrait and landscape display modes and includes a bright backlight LED with dimming capabilities. It can handle up to five simultaneous touch points and provides mono audio output, supported by an onboard audio amplifier designed to drive an external 8,Ѷ/1W speaker. The module operates on a single +5.0V power supply and is recommended as an accessory for the MM900EV series for development purposes.
FT813 LCD Touch Screen Display Evaluation Board
BOARD EVAL FT813 5 LCD BLK BZL
Video IC Development Tools FT813 Module 5.0 TFT LCD 8Ohm 1W
DEV MODULE, 800X480 TFT LCD DISPLAY; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:FT813; Kit Application Type:Display; Application Sub Type:TFT LCD; Kit Contents:Display Module FT813; Product Range:-; SVHC:No RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 768-1329-ND | ME813A-WH50C | ME813A-WH50C | 04AC8625 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Video IC Development Tools | Dev Module, 800X480 Tft Lcd Display; Silicon Manufacturer Bridgetek |
| Category | Developement Board | Developement Board | Developement Board |