Win Source Part Number: 1260329-FT812Q-R
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Video Display
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 2005-FT812Q-RTR
Base Product Number: FT812Q
Control Interface: SPI
Video Controller IC SPI 56-QFN (8x8) Package
TFT GRAPHICS CONTROLLER IC WITH
TFT GRAPHICS CONTROLLER IC WITH
TFT GRAPHICS CONTROLLER IC WITH Product overview: FT812Q-R from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT812Q-R can be used for catalog matching and distributor lookup.
TFT GRAPHICS CONTROLLER IC WITH
Video Controller IC SPI 56-QFN (8x8) Package
TFT GRAPHICS CONTROLLER IC WITH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1260329-FT812Q-R | 2005-FT812Q-RTR-ND | 684-FT812Q-R | FT812Q-R | FT812Q-R | FT812Q-R |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |