The FT810Q-T is part of the FT81x series of embedded video engines designed for high-quality human-machine interfaces (HMIs) in various applications. It features an advanced embedded video engine capable of high-resolution graphics and video playback, supporting LCD displays up to SVGA (800x600) resolution. The device includes a built-in 1MByte graphics RAM, eliminating the need for external frame buffer RAM. This product supports both resistive and capacitive touch screens, with the ability to recognize up to 255 touch tags and track touch movements. It operates with a programmable system clock up to 60MHz and supports multiple SPI data line configurations. The FT810Q-T also includes audio playback capabilities for mono PCM and ADPCM formats, along with a built-in sound synthesizer. The device is packaged in a compact 48-pin VQFN format and is RoHS compliant. It operates within an extended temperature range of -40°C to 85°C, making it suitable for a variety of embedded applications, including point of sale machines, multi-function printers, and home security systems.
Video Controller IC GPIO, SPI 48-VQFN (7x7) Package
IC VIDEO GRAPHIC CNTL 48VQFN Product overview: FT810Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT810Q-T can be used for catalog matching and distributor lookup.
IC VIDEO GRAPHIC CNTL 48VQFN
EMBEDDED VIDEO ENGINE, 18BIT, VQFN-48; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes
Video Controller IC GPIO, SPI 48-VQFN (7x7) Package
IC VIDEO GRAPHIC CNTL 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 768-1257-ND | 684-FT810Q-T | FT810Q-T | 68Y7676 | FT810Q-T | FT810Q-T |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Embedded Video Engine, 18Bit, Vqfn-48; Video Processor Application Bridgetek | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |