Bridgetek Pte Ltd. Integrated Circuits (ICs) - Linear - Video Processing FT800Q-T

Description
Win Source Part Number: 1161868-FT800Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: EVE Package: Tray Applications: Video Display Standard Package: 260 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Base Product Number: FT800 Control Interface: I²C, Serial
Request a Quote
Description
Win Source Part Number: 1161868-FT800Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: EVE Package: Tray Applications: Video Display Standard Package: 260 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Base Product Number: FT800 Control Interface: I²C, Serial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FT800Q-T is an embedded video engine designed for applications requiring high-quality human-machine interfaces (HMIs). It supports LCD display formats including WQVGA (480x272) and QVGA (320x240) with data enable and VSYNC/HSYNC modes. The device features an 8-bit color calculation capability while providing pins for 6-bit RGB, enhancing the visual output quality. This integrated circuit includes a mono audio channel output with PWM capabilities, a 64-voice polyphonic sound synthesizer, and supports audio playback in various formats at sampling frequencies from 8 kHz to 48 kHz. The FT800Q-T operates with low power consumption, drawing 24 mA in active mode and 10-25 µA in sleep mode, making it suitable for portable applications. The device does not require frame buffer RAM, simplifying system design. It interfaces with host microcontrollers via I²C and SPI, supporting a voltage range from 1.8V to 3.3V. The FT800Q-T is housed in a compact 48-pin VQFN package, measuring 7mm x 7mm x 0.9mm, and is RoHS compliant. It operates within an extended temperature range of -40°C to 85°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The FT800Q-T is an embedded video engine designed for applications requiring high-quality human-machine interfaces (HMIs). It supports LCD display formats including WQVGA (480x272) and QVGA (320x240) with data enable and VSYNC/HSYNC modes. The device features an 8-bit color calculation capability while providing pins for 6-bit RGB, enhancing the visual output quality. This integrated circuit includes a mono audio channel output with PWM capabilities, a 64-voice polyphonic sound synthesizer, and supports audio playback in various formats at sampling frequencies from 8 kHz to 48 kHz. The FT800Q-T operates with low power consumption, drawing 24 mA in active mode and 10-25 µA in sleep mode, making it suitable for portable applications. The device does not require frame buffer RAM, simplifying system design. It interfaces with host microcontrollers via I²C and SPI, supporting a voltage range from 1.8V to 3.3V. The FT800Q-T is housed in a compact 48-pin VQFN package, measuring 7mm x 7mm x 0.9mm, and is RoHS compliant. It operates within an extended temperature range of -40°C to 85°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1161868-FT800Q-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1161868-FT800Q-T
Integrated Circuits (ICs) - Linear - Video Processing 1161868-FT800Q-T
Win Source Part Number: 1161868-FT800Q-T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: EVE Package: Tray Applications: Video Display Standard Package: 260 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bridgetek Pte Ltd. Base Product Number: FT800 Control Interface: I²C, Serial

Win Source Part Number: 1161868-FT800Q-T
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: EVE
Package: Tray
Applications: Video Display
Standard Package: 260
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Bridgetek Pte Ltd.
Base Product Number: FT800
Control Interface: I²C, Serial

Buy Now Datasheet
 - FT800Q-T-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet
Linear - Video Processing - FT800Q-T - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
FT800Q-T
Linear - Video Processing FT800Q-T
IC VIDEO CONTROLLER 48VQFN

IC VIDEO CONTROLLER 48VQFN

Supplier's Site Datasheet
Video Processing - FT800Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FT800Q-T
Video Processing FT800Q-T
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FT800Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FT800Q-T
Integrated Circuits (ICs) - Linear - Video Processing FT800Q-T
IC VIDEO CONTROLLER 48VQFN

IC VIDEO CONTROLLER 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1161868-FT800Q-T FT800Q-T-ND FT800Q-T FT800Q-T FT800Q-T
Product Name Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI2128-A20-GMR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
View Details
2 suppliers
Graphics Controllers - 2067877 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details