IC EVE4 RES TOUCH 64VQFN Product overview: BT818Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-BT818Q-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355190-BT818Q-T
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Bridgetek Pte Ltd.
Package: Tray
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: BT818
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Human Machine Interfaces (HMI)
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 3V ~ 3.6V
Number of I/O: 4
Program Memory Type: FLASH
Interface: LED, LCD, QSPI, SPI
Controller Series: BT81X
IC EVE4 RES TOUCH 64VQFN
IC EVE4 RES TOUCH 64VQFN
IC EVE4 RES TOUCH 64VQFN
IC EVE4 RES TOUCH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-BT818Q-T | 1355190-BT818Q-T | 2005-BT818Q-T-ND | BT818Q-T | BT818Q-T | BT818Q-T |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |
| Serial Interface | SPI | SPI; LED, LCD, QSPI, SPI | SPI | SPI; LED, LCD, QSPI, SPI | ||
| Package Type | Other; Tray | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| ROM Type | Flash; FLASH | Flash |