Bridgeport Fittings, Inc. Conduit Body T-49

Description
ENAMEL PAINTED ALUMINUM MATERIAL 16-1/4 INCH L X 5-3/8 INCH W X 5-1/2 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 323 CU INCH T MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 16-1/4 INCH L X 5-3/8 INCH W X 5-1/2 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 323 CU INCH T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-49 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
T-49
Conduit Body T-49
ENAMEL PAINTED ALUMINUM MATERIAL 16-1/4 INCH L X 5-3/8 INCH W X 5-1/2 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 323 CU INCH T MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 16-1/4 INCH L X 5-3/8 INCH W X 5-1/2 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A, CSA APPROVAL
  • TEE SIDE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 323 CU INCH
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number T-49
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details