Bridgeport Fittings, Inc. Conduit Body MLB-46

Description
ENAMEL PAINTED ALUMINUM MATERIAL 14-9/16 INCH L X 5-1/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 1 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 70.7 CU INCH CONSTRUCTIONAL FEATURE RAINTIGHT
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 14-9/16 INCH L X 5-1/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 1 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 70.7 CU INCH CONSTRUCTIONAL FEATURE RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MLB-46 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
MLB-46
Conduit Body MLB-46
ENAMEL PAINTED ALUMINUM MATERIAL 14-9/16 INCH L X 5-1/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 1 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 CAPACITY 70.7 CU INCH CONSTRUCTIONAL FEATURE RAINTIGHT
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 14-9/16 INCH L X 5-1/4 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LB CONFIGURATION
  • 1 HUB(S)
  • UL 514A APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 70.7 CU INCH
  • CONSTRUCTIONAL FEATURE RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number MLB-46
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details