Bridgeport Fittings, Inc. Conduit Body LR-50

Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 1/2 INCH L X 6 1/4 INCH W X 5 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 15 1/2 INCH L X 6 1/4 INCH W X 5 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-50 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LR-50
Conduit Body LR-50
ENAMEL PAINTED ALUMINUM MATERIAL 15 1/2 INCH L X 6 1/4 INCH W X 5 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 15 1/2 INCH L X 6 1/4 INCH W X 5 1/2 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LR-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2025342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.5 inch (38.1 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details