Bridgeport Fittings, Inc. Conduit Body LL-69

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 16.75 INCH L X 7.25 INCH W X 5.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 16.75 INCH L X 7.25 INCH W X 5.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-69 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LL-69
Conduit Body LL-69
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 16.75 INCH L X 7.25 INCH W X 5.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 16.75 INCH L X 7.25 INCH W X 5.5 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 1/2 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LL-69
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1618474004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details